Texas Instruments TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier TLV320AIC23BPWRG4

Description
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BPWRG4 - Texas Instruments
Dallas, TX, United States
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier
TLV320AIC23BPWRG4
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier TLV320AIC23BPWRG4
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70

Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power TSSOP Interface Transceiver IC
716-TLV320AIC23BPWRG4
Low-Power TSSOP Interface Transceiver IC 716-TLV320AIC23BPWRG4
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70 Product overview: TLV320AIC23BPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BPWRG 4 can be used for catalog matching and distributor lookup.

Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70 Product overview: TLV320AIC23BPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - TLV320AIC23BPWRG4 - 081529-TLV320AIC23BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC23BPWRG4
081529-TLV320AIC23BPWRG4
Interface - Interface - CODECs - TLV320AIC23BPWRG4 081529-TLV320AIC23BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 081529-TLV320AIC23BP WRG4 Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2C, Serial Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.42 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081529-TLV320AIC23BPWRG4
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - TLV320AIC23BPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Buy Now Datasheet
CODECS - TLV320AIC23BPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC23BPWRG4
Interface - CODECs TLV320AIC23BPWRG4
Interface - CODECs L-P Stereo CODEC with HP Amplifier

Interface - CODECs L-P Stereo CODEC with HP Amplifier

Buy Now Datasheet
IC STEREO AUDIO CODEC 28-TSSOP

IC STEREO AUDIO CODEC 28-TSSOP

Supplier's Site Datasheet
Interface - CODECs - TLV320AIC23BPWRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC23BPWRG4
Interface - CODECs TLV320AIC23BPWRG4
IC STEREO AUDIO CODEC 28-TSSOP

IC STEREO AUDIO CODEC 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC23BPWRG4 716-TLV320AIC23BPWRG4 081529-TLV320AIC23BPWRG4 TLV320AIC23BPWRG4-ND TLV320AIC23BPWRG4 TLV320AIC23BPWRG4 TLV320AIC23BPWRG4 TLV320AIC23BPWRG4
Product Name TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier Low-Power TSSOP Interface Transceiver IC Interface - Interface - CODECs - TLV320AIC23BPWRG4 CODECS CODECS Interface - CODECs CODECS Interface - CODECs
Device Type Codec Transceiver Sensor Interface Codec Codec Stereo Audio Sensor Interface; Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -40 to 85 C (-40 to 185 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-90563012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers