The PCM3500E is a low-voltage, low-power, 16-bit mono voice/modem codec designed for modem analog front-end and speech processing applications. It operates from a single +2.7V to +3.6V supply, features an integrated crystal oscillator, and supports sampling frequencies from 7.2kHz to 26kHz. The device is packaged in a 24-lead SSOP, with a maximum power dissipation of 40mW at 3.3V and a typical power-down current of 60μA. It includes onboard delta-sigma ADC and DAC, digital filters, and a synchronous serial interface supporting TDM for up to four codecs on a single bus. The operating temperature range is -25°C to +85°C.
Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
Low Voltage, Low Power, 16-Bit, Mono SoundPlus™ Voice/Modem Codec 24-SSOP Product overview: PCM3500E/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3500E/2K can be used for catalog matching and distributor lookup.
Voice-Band Interface 16 b Serial 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1236464-PCM3500E/2K
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PCM3500E; PCM3500EG4;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC VOICE/MODEM CODEC 24-SSOP
Interface - CODECs Lo-Vlt Lo-Pwr Mono Voice/Modem Codec
IC VOICE/MODEM CODEC 24-SSOP
Voice-Band Interface 16 b Serial 24-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3500E/2K | 716-PCM3500E/2K | PCM3500E/2K-ND | 1236464-PCM3500E/2K | PCM3500E/2K | PCM3500E/2K | PCM3500E/2K | PCM3500E/2K |
| Product Name | PCM3500 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec | Low-Power 16-bit SSOP Interface Transceiver IC | CODECS | Interface - Interface - CODECs - PCM3500E/2K | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface; Codec | Voice-Band | Codec | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | SSOP | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SSOP-24 | SSOP; 24-SSOP (0.209", 5.30mm Width) | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) |