Low Power Stereo Audio Codec W/miniDSP, Class-D Speaker, DirectPath Headphone, 4 digital mic support 81-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270388-TLV320AIC326
Packaging: Reel - TR
Type: Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 81-UFBGA, DSBGA
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 1.95 V
Data Interface: I2C, SPI
Voltage - Supply, Digital: 1.26 V ~ 1.95 V
Resolution (Bits): 12 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 101
Dynamic Range, ADCs / DACs (db) Typ: 95 / 99
Family Name: TLV320AIC3263
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 81-DSBGA (4.81x4.81)
Alternative Parts (Cross-Reference): TLV320AIC3263IYZFR;
Introduction Date: June 26, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Audio Interface 12 b I²C, SPI 81-DSBGA (5x5)
Audio Interface 12 b I²C, SPI 81-DSBGA (5x5)
PCM Audio Codec 4ADC / 4DAC Ch 81-Pin DSBGA T/R Product overview: TLV320AIC3263IYZFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3263IYZ
Audio Interface 12 b I²C, SPI 81-DSBGA (5x5)
Interface - CODECs Low Pwr Stereo Audio Codec
IC STEREO AUD CODEC LP 81DSBGA
IC STEREO AUD CODEC LP 81DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3263IYZFT | 1270388-TLV320AIC3263IYZFT | 296-36488-2-ND | 716-TLV320AIC3263IYZFT | TLV320AIC3263IYZFT | TLV320AIC3263IYZFT | TLV320AIC3263IYZFT | TLV320AIC3263IYZFT |
| Product Name | TLV320AIC3263 Low Power Stereo Audio Codec W/miniDSP, Class-D Speaker, DirectPath Headphone, 4 digital mic support | Interface - Interface - CODECs - TLV320AIC3263IYZFT | CODECS | Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Codec | Sensor Interface; Codec | Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA | 81-UFBGA, DSBGA | BGA; 81-UFBGA, DSBGA | DSBGA-81 | 81-UFBGA, DSBGA |