Low-Power Stereo CODEC with HP Amplifier 28-VQFN -40 to 85
32b Audio CODEC, 2ADC/2DAC, 96kS/s, 90dB SNR, I2C/SPI, VQFN Product overview: TLV320AIC23BIRHD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIRHD
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 081527-TLV320AIC23BI
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Interface - CODECs Lo-Pwr Highly Integrated Codec
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-VQFN (5x5)
IC STEREO AUDIO CODEC 28VQFN
IC STEREO AUDIO CODEC 28VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BIRHD | 716-TLV320AIC23BIRHD | 296-34472-5-ND | 081527-TLV320AIC23BIRHD | TLV320AIC23BIRHD | TLV320AIC23BIRHD | TLV320AIC23BIRHD | TLV320AIC23BIRHD |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | VQFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC23BIRHD | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | VQFN | 28-VFQFN Exposed Pad | 28-VQFN (5x5) | VQFN-28 | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad |