Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4052BM96G3

Description
Win Source Part Number: 959345-CD4052BM96G3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 240Ohm -3db Bandwidth: 25MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -40dB @ 10MHz Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 20V Voltage - Supply, Dual (V±): ±2.5V ~ 9V Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD4052BM; CD4052BMT; MC14052BDR2G; MC14052BDG; MC14052BFELG; SN74LV4052ADRCD4052B M96G3 .; CD4052BM96G3.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-31506-2,296-3150 6-1,CD4052BM96G3-ND, 2156-CD4052BM96G3,TE XTISCD4052BM96G3,296 -31506-6 Base Product Number: CD4052
Request a Quote Datasheet
Description
Win Source Part Number: 959345-CD4052BM96G3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 240Ohm -3db Bandwidth: 25MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -40dB @ 10MHz Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 20V Voltage - Supply, Dual (V±): ±2.5V ~ 9V Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD4052BM; CD4052BMT; MC14052BDR2G; MC14052BDG; MC14052BFELG; SN74LV4052ADRCD4052B M96G3 .; CD4052BM96G3.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-31506-2,296-3150 6-1,CD4052BM96G3-ND, 2156-CD4052BM96G3,TE XTISCD4052BM96G3,296 -31506-6 Base Product Number: CD4052
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 959345-CD4052BM96G3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
959345-CD4052BM96G3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 959345-CD4052BM96G3
Win Source Part Number: 959345-CD4052BM96G3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 240Ohm -3db Bandwidth: 25MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -40dB @ 10MHz Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 20V Voltage - Supply, Dual (V±): ±2.5V ~ 9V Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD4052BM; CD4052BMT; MC14052BDR2G; MC14052BDG; MC14052BFELG; SN74LV4052ADRCD4052B M96G3 .; CD4052BM96G3.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-31506-2,296-3150 6-1,CD4052BM96G3-ND, 2156-CD4052BM96G3,TE XTISCD4052BM96G3,296 -31506-6 Base Product Number: CD4052

Win Source Part Number: 959345-CD4052BM96G3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 240Ohm
-3db Bandwidth: 25MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5Ohm
Voltage - Supply, Single (V+): 3V ~ 20V
Voltage - Supply, Dual (V±): ±2.5V ~ 9V
Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): CD4052BM; CD4052BMT; MC14052BDR2G; MC14052BDG; MC14052BFELG; SN74LV4052ADRCD4052BM96G3 .; CD4052BM96G3.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-31506-2,296-31506-1,CD4052BM96G3-ND,2156-CD4052BM96G3,TEXTISCD4052BM96G3,296-31506-6
Base Product Number: CD4052

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4052BM96G3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD4052BM96G3
Analog Switches, Multiplexers, Demultiplexers CD4052BM96G3
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4052BM96G3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4052BM96G3
IC SWITCH SP4T X 2 240OHM 16SOIC

IC SWITCH SP4T X 2 240OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 959345-CD4052BM96G3 CD4052BM96G3 CD4052BM96G3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM6999X-A2-T-1-XP - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Unbuffered inverter - 74AHC1GU04GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2457-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers