Texas Instruments PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output PCM3010DBG4

Description
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85
Request a Quote Datasheet
Description
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output - PCM3010DBG4 - Texas Instruments
Dallas, TX, United States
PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output
PCM3010DBG4
PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output PCM3010DBG4
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85

24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85

Buy Now Datasheet
CODECS - PCM3010DBG4-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 24-SSOP

Stereo Audio Interface 24 b Serial 24-SSOP

Buy Now Datasheet
IC STEREO AUD CODEC 24BIT 24SSOP

IC STEREO AUD CODEC 24BIT 24SSOP

Supplier's Site Datasheet
CODECS - PCM3010DBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 24-SSOP

Stereo Audio Interface 24 b Serial 24-SSOP

Buy Now
Interface - CODECs - PCM3010DBG4 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM3010DBG4
Interface - CODECs PCM3010DBG4
IC STEREO AUD CODEC 24BIT 24SSOP

IC STEREO AUD CODEC 24BIT 24SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
PCM3010DBG4
Interface - CODECs PCM3010DBG4
Interface - CODECs 24-Bit Stereo Audio Codec

Interface - CODECs 24-Bit Stereo Audio Codec

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3010DBG4 PCM3010DBG4-ND PCM3010DBG4 PCM3010DBG4 PCM3010DBG4 PCM3010DBG4
Product Name PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output CODECS CODECS CODECS Interface - CODECs Interface - CODECs
Device Type Codec Codec Stereo Audio Codec Sensor Interface; Codec
Features RoHS RoHS RoHS
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222303M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details