AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
18-Bit 48KS/s Audio Codec, 7 In/4 Out, 90dB SNR, LQFP Product overview: LM4550BVHX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-LM4550BVHX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199916-LM4550BVHX/N
Packaging: Reel - TR
Type: Audio, AC '97
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.5 V
Data Interface: Serial
Voltage - Supply, Digital: 3 V ~ 5.5 V
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 90 / 89
Family Name: LM4550
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): LM4550BVHX; LM4550BVHX/HAPB; LM4550BVH;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
IC AUDIO CODEC 2MULTICH 48-LQFP
IC AUDIO CODEC 2MULTICH 48-LQFP
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Interface - CODECs AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM4550BVHX/NOPB | 716-LM4550BVHX/NOPB | 1199916-LM4550BVHX/NOPB | LM4550BVHX/NOPB-ND | LM4550BVHX/NOPB | LM4550BVHX/NOPB | LM4550BVHX/NOPB | LM4550BVHX/NOPB |
| Product Name | LM4550B AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound | Interface Transceiver IC | Interface - Interface - CODECs - LM4550BVHX/NOPB | CODECS | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Audio, AC '97 | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP | LQFP | LQFP; 48-LQFP | QFP; 48-LQFP | QFP; LQFP; 48-LQFP | LQFP-48 |