The TLV320AIC3101 is a low-power stereo audio codec designed for portable audio and telephony applications, featuring six audio input pins, six audio output drivers including stereo headphone and line outputs, and an 8-Ω, 500-mW/channel speaker amplifier. It supports sample rates from 8 kHz to 96 kHz, with a 102-dB A-weighted SNR for the DAC and 92-dB A-weighted SNR for the ADC, and includes programmable digital effects, automatic gain control, and an ultralow-power analog bypass mode. The device operates from a 2.7 V to 3.6 V analog supply, a 1.525 V to 1.95 V digital core supply, and a 1.1 V to 3.6 V digital I/O supply. It is packaged in a 5-mm × 5-mm 32-pin VQFN. The TLV320AIC3101IRHBT variant is rated for operation from -40 °C to 85 °C.
Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Speaker/HP Amp and Enhanced Digital Effects 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033024-TLV320AIC3101
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 93 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC31IRHBT; TLV320AIC31IRHB; TLV320AIC31IRHBR; TLV320AIC3101IRHBT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
24b Stereo Codec, 6-In/6-Out, 96kS/s, 92dB SNR, VQFN Product overview: TLV320AIC3101IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3101IRH
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
IC STER AUD CODEC 24 BIT 32-VQFN
CODEC, STER, AUD, 24 BIT, 32VQFN; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of InputRoHS Compliant: Yes
IC STER AUD CODEC 24 BIT 32-VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3101IRHBT | 033024-TLV320AIC3101IRHBT | 716-TLV320AIC3101IRHBT | 296-21969-2-ND | TLV320AIC3101IRHBT | TLV320AIC3101IRHBT | 28AH5485 | TLV320AIC3101IRHBT |
| Product Name | TLV320AIC3101 Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Speaker/HP Amp and Enhanced Digital Effects | Interface - Interface - CODECs - TLV320AIC3101IRHBT | VQFN Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Codec, Ster, Aud, 24 Bit, 32Vqfn; Audio Codec Type Texas Instruments | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | Sensor Interface; Codec | Codec | Stereo Audio |
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VQFN (5x5) | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |