Texas Instruments TLV320AIC21 Low-Power Stereo Voice Band CODEC TLV320AIC21IPFB

Description
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC21 Low-Power Stereo Voice Band CODEC - TLV320AIC21IPFB - Texas Instruments
Dallas, TX, United States
TLV320AIC21 Low-Power Stereo Voice Band CODEC
TLV320AIC21IPFB
TLV320AIC21 Low-Power Stereo Voice Band CODEC TLV320AIC21IPFB
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85

Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC21IPFB - 1270357-TLV320AIC21IPFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC21IPFB
1270357-TLV320AIC21IPFB
Interface - Interface - CODECs - TLV320AIC21IPFB 1270357-TLV320AIC21IPFB
Manufacturer: Texas Instruments Win Source Part Number: 1270357-TLV320AIC21I PFB Packaging: Tray Type: Voice-Band Mounting Style: SMD Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 84 / 92 Dynamic Range, ADCs / DACs (db) Typ: 87 / 92 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TLV320AIC21 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 1.65V ~ 1.95V

Manufacturer: Texas Instruments
Win Source Part Number: 1270357-TLV320AIC21IPFB
Packaging: Tray
Type: Voice-Band
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC21
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V

Buy Now
Singapore, Singapore
Low-Power Interface Transceiver IC
716-TLV320AIC21IPFB
Low-Power Interface Transceiver IC 716-TLV320AIC21IPFB
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85 Product overview: TLV320AIC21IPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC21IPFB can be used for catalog matching and distributor lookup.

Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85 Product overview: TLV320AIC21IPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC21IPFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-12712-ND - DigiKey
Thief River Falls, MN, United States
Voice-Band Interface 16 b Serial 48-TQFP (7x7)

Voice-Band Interface 16 b Serial 48-TQFP (7x7)

Buy Now Datasheet
CODECS - TLV320AIC21IPFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice-Band Interface 16 b Serial 48-TQFP (7x7)

Voice-Band Interface 16 b Serial 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC21IPFB 1270357-TLV320AIC21IPFB 716-TLV320AIC21IPFB 296-12712-ND TLV320AIC21IPFB
Product Name TLV320AIC21 Low-Power Stereo Voice Band CODEC Interface - Interface - CODECs - TLV320AIC21IPFB Low-Power Interface Transceiver IC CODECS CODECS
Device Type Codec Sensor Interface Transceiver Codec Codec
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
PCM3008 Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) - PCM3008T/2KG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
8 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - D9LVRA2DEMT - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details