Texas Instruments PCM3008 Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) PCM3008T/2KG4

Description
Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) 16-TSSOP -25 to 85
Request a Quote Datasheet
Description
Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) 16-TSSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3008 Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) - PCM3008T/2KG4 - Texas Instruments
Dallas, TX, United States
PCM3008 Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control)
PCM3008T/2KG4
PCM3008 Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) PCM3008T/2KG4
Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) 16-TSSOP -25 to 85

Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) 16-TSSOP -25 to 85

Buy Now Datasheet
CODECS - PCM3008T/2KG4-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b Serial 16-TSSOP

Stereo Audio Interface 16 b Serial 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Interface Transceiver IC
716-PCM3008T/2KG4
3.6V TSSOP Interface Transceiver IC 716-PCM3008T/2KG4
Stereo CODEC, 16b, 88dB SNR, 2.1-3.6V, TSSOP Product overview: PCM3008T/2KG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3008T/2KG4 can be used for catalog matching and distributor lookup.

Stereo CODEC, 16b, 88dB SNR, 2.1-3.6V, TSSOP Product overview: PCM3008T/2KG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3008T/2KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - PCM3008T/2KG4 - 930157-PCM3008T/2KG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3008T/2KG4
930157-PCM3008T/2KG4
Interface - Interface - CODECs - PCM3008T/2KG4 930157-PCM3008T/2KG4
Manufacturer: Texas Instruments Win Source Part Number: 930157-PCM3008T/2KG4 Operating Temperature Range: -25°C ~ 85°C Features: Stereo Audio Interface 16 b Serial 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PCM3008 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 930157-PCM3008T/2KG4
Operating Temperature Range: -25°C ~ 85°C
Features: Stereo Audio Interface 16 b Serial 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCM3008
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - CODECs - PCM3008T/2KG4 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM3008T/2KG4
Interface - CODECs PCM3008T/2KG4
IC STEREO CODEC 16BIT 16-TSSOP

IC STEREO CODEC 16BIT 16-TSSOP

Supplier's Site Datasheet
CODECS - PCM3008T/2KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b Serial 16-TSSOP

Stereo Audio Interface 16 b Serial 16-TSSOP

Buy Now Datasheet
IC STEREO CODEC 16BIT 16-TSSOP

IC STEREO CODEC 16BIT 16-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
PCM3008T/2KG4
Interface - CODECs PCM3008T/2KG4
Interface - CODECs Lo-Vlt/Lo-Pwr Sngl-end Alg I/O

Interface - CODECs Lo-Vlt/Lo-Pwr Sngl-end Alg I/O

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3008T/2KG4 PCM3008T/2KG4-ND 716-PCM3008T/2KG4 930157-PCM3008T/2KG4 PCM3008T/2KG4 PCM3008T/2KG4 PCM3008T/2KG4 PCM3008T/2KG4
Product Name PCM3008 Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) CODECS 3.6V TSSOP Interface Transceiver IC Interface - Interface - CODECs - PCM3008T/2KG4 Interface - CODECs CODECS CODECS Interface - CODECs
Device Type Codec Codec Transceiver Sensor Interface Sensor Interface; Codec Codec Stereo Audio
Features RoHS RoHS RoHS RoHS
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate - PCM3168APAPR - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
LM4550B AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound - LM4550BVHX/NOPB - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers