The PCM3500 is a low-voltage, low-power, 16-bit mono voice/modem codec designed for modem analog front ends and speech processing in portable applications. It operates from a single +2.7V to +3.6V supply, features an integrated crystal oscillator, and supports sampling frequencies from 7.2kHz to 26kHz. The device is housed in a 24-lead SSOP package and includes a synchronous serial interface supporting TDM for up to four codecs on a single bus. It provides 88dB dynamic range (typ) at 8kHz and 92dB DAC dynamic range (typ), with a power-down mode drawing 60μA (typ). The operating temperature range is -25°C to +85°C, and thermal resistance is 100°C/W.
Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | PCM3500E/2KG4 |
| Product Name | PCM3500 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec |
| Device Type | Codec |