Texas Instruments PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate PCM3168APAPR

Description
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85
Request a Quote
Description
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM3168A is a 24-bit, 6-in/8-out audio codec with differential and single-ended analog inputs and differential outputs, supporting ADC sampling rates from 8 kHz to 96 kHz and DAC rates from 8 kHz to 192 kHz. It features a HTQFP-64 package with a 10.00 mm × 10.00 mm body size and operates over a temperature range of -40°C to 85°C. The device includes digital control via SPI or I2C interfaces and supports multiple audio formats including I2S, TDM, left-justified, right-justified, and DSP. Power supplies are 5 V for analog and 3.3 V for digital circuits.

Datasheet Summary
Powered by GS/AI

The PCM3168A is a 24-bit, 6-in/8-out audio codec with differential and single-ended analog inputs and differential outputs, supporting ADC sampling rates from 8 kHz to 96 kHz and DAC rates from 8 kHz to 192 kHz. It features a HTQFP-64 package with a 10.00 mm × 10.00 mm body size and operates over a temperature range of -40°C to 85°C. The device includes digital control via SPI or I2C interfaces and supports multiple audio formats including I2S, TDM, left-justified, right-justified, and DSP. Power supplies are 5 V for analog and 3.3 V for digital circuits.

Suppliers

Company
Product
Description
Supplier Links
PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate - PCM3168APAPR - Texas Instruments
Dallas, TX, United States
PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate
PCM3168APAPR
PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate PCM3168APAPR
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85

24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85

Buy Now Datasheet
Interface - Interface - CODECs - PCM3168APAPR - 141097-PCM3168APAPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3168APAPR
141097-PCM3168APAPR
Interface - Interface - CODECs - PCM3168APAPR 141097-PCM3168APAPR
Manufacturer: Texas Instruments Win Source Part Number: 141097-PCM3168APAPR Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 8 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 107 / 112 (Differential), 104 / 112 (Single-Ended) Dynamic Range, ADCs / DACs (db) Typ: 107 / 112 (Differential), 104 / 112 (Single-Ended) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HTQFP (10x10) Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141097-PCM3168APAPR
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 6 / 8
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 107 / 112 (Differential), 104 / 112 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ: 107 / 112 (Differential), 104 / 112 (Single-Ended)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-PCM3168APAPR
Interface Transceiver IC 716-PCM3168APAPR
24b 192KS/s Audio CODEC, 6ADC/8DAC, Serial/I2C/SPI, HTQFP Product overview: PCM3168APAPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3168APAPR can be used for catalog matching and distributor lookup.

24b 192KS/s Audio CODEC, 6ADC/8DAC, Serial/I2C/SPI, HTQFP Product overview: PCM3168APAPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3168APAPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-31710-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 64-HTQFP (10x10)

Audio Interface 24 b Serial 64-HTQFP (10x10)

Buy Now Datasheet
CODECS - 296-31710-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 64-HTQFP (10x10)

Audio Interface 24 b Serial 64-HTQFP (10x10)

Buy Now Datasheet
CODECS - 296-31710-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 64-HTQFP (10x10)

Audio Interface 24 b Serial 64-HTQFP (10x10)

Buy Now Datasheet
CODECS - PCM3168APAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 64-HTQFP (10x10)

Audio Interface 24 b Serial 64-HTQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
Interface - CODECs
PCM3168APAPR
Interface - CODECs PCM3168APAPR
Interface - CODECs 24B,96/192kHz,6ch-in 8ch-out Aud CODEC

Interface - CODECs 24B,96/192kHz,6ch-in 8ch-out Aud CODEC

Buy Now Datasheet
Interface - CODECs - PCM3168APAPR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM3168APAPR
Interface - CODECs PCM3168APAPR
IC CODEC AUDIO 24 BIT 64HTQFP

IC CODEC AUDIO 24 BIT 64HTQFP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Audio Interface ICs - PCM3168APAPR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Audio Interface ICs
PCM3168APAPR
Communication Interface Chip/UART/485/232 >> Audio Interface ICs PCM3168APAPR
serial TQFP-64(10x10) Audio Interface ICs ROHS

serial TQFP-64(10x10) Audio Interface ICs ROHS

Supplier's Site Datasheet
IC CODEC AUDIO 24 BIT 64HTQFP

IC CODEC AUDIO 24 BIT 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3168APAPR 141097-PCM3168APAPR 716-PCM3168APAPR 296-31710-2-ND PCM3168APAPR PCM3168APAPR PCM3168APAPR PCM3168APAPR PCM3168APAPR
Product Name PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate Interface - Interface - CODECs - PCM3168APAPR Interface Transceiver IC CODECS CODECS Interface - CODECs Interface - CODECs Communication Interface Chip/UART/485/232 >> Audio Interface ICs CODECS
Device Type Codec Sensor Interface Transceiver Codec Codec Sensor Interface; Codec UART Audio
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type HTQFP QFP; TQFP; 64-HTQFP (10x10) HTQFP TQFP; 64-PowerTQFP QFP; TQFP; 64-PowerTQFP HTQFP-64 QFP; TQFP QFP; 64-PowerTQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
TLV320AIC14 Low-Power Mono Voice Band CODEC - TLV320AIC14CDBT - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details