Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Stereo Audio Interface 20 b Serial 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 137943-PCM3002E
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Dynamic Range, ADCs / DACs (db) Typ: 90 / 94
Family Name: PCM3002
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): PCM3002E/2K;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
20-Bit 2Ch Audio CODEC 2ADC/2DAC Serial SSOP Product overview: PCM3002E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3002E can be used for catalog matching and distributor lookup.
Interface - CODECs 16/20-Bit Sngl-end Anlg I/O Ster Codec
Stereo Audio Interface 20 b Serial 24-SSOP
IC CODEC AUDIO 20BIT 24SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3002E | 296-41602-5-ND | 137943-PCM3002E | 716-PCM3002E | PCM3002E | PCM3002E | PCM3002E |
| Product Name | PCM3002 Low-Power Stereo CODEC with line-out (S/W Control) | CODECS | Interface - Interface - CODECs - PCM3002E | Dual SSOP Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 24-SSOP | SSOP | SSOP-24 | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) |