The TLV320AIC1110 is a programmable PCM codec designed for digital handsets, headsets, and telecommunications applications, featuring dual differential microphone inputs, differential and single-ended earphone outputs capable of driving 8 Ω speakers, and an on-chip I2C interface for control. It operates from 2.7 V to 3.3 V and supports 15-bit linear or 8-bit companded (µ-law and A-law) audio modes. The device includes programmable transmit, receive, and sidetone paths, a DTMF tone generator with selectable resolutions, and a pulse density modulated buzzer output. It is available in a 32-pin Thin Quad Flatpack (TQFP) package and a MicroStar Junior BGA package. The part is qualified for electrostatic discharge protection up to 2 kV per MIL-STD-883C, Method 3015.
Programmable PCM Codec With Microphone Amps & Speaker Driver 80-BGA MICROSTAR JUNIOR -40 to 85
PCM Interface 15 b PCM Audio Interface 80-BGA MICROSTAR JUNIOR (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 142316-TLV320AIC1110
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 15 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Programmable PCM Codec With Microphone Amps & Speaker Driver 80-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TLV320AIC1110GQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC1110GQE
IC PCM CODEC PROG MIC AMP 80-BGA
PCM Interface 15 b PCM Audio Interface 80-BGA MICROSTAR JUNIOR (5x5)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC1110GQER | 296-12710-2-ND | 142316-TLV320AIC1110GQER | 716-TLV320AIC1110GQER | TLV320AIC1110GQER | TLV320AIC1110GQER |
| Product Name | TLV320AIC1110 Programmable PCM Codec With Microphone Amps & Speaker Driver | CODECS | Interface - Interface - CODECs - TLV320AIC1110GQER | BGA Interface Transceiver IC | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,TQFP | 80-VFBGA | BGA; 80-BGA MICROSTAR JUNIOR (5x5) | VFBGA | BGA; 80-VFBGA | |
| Technology | PCM | PCM Audio Interface |