Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270353-TLV320AIC14K
Packaging: Reel
Type: Voice-Band
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Categories: Integrated Circuits
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
Voice-Band Interface 16 b Serial 30-TSSOP
Voice-Band Interface 16 b Serial 30-TSSOP
Voice-Band Interface 16 b Serial 30-TSSOP
Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP T/R Product overview: TLV320AIC14KIDBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC14KIDBT
Interface - CODECs 3.3V CMOS 18-Bit Unv Bus Drvr W/3-St Otpt
Voice-Band Interface 16 b Serial 30-TSSOP
IC CODEC 16BIT 26KSPS 30-TSSOP
IC CODEC 16BIT 26KSPS 30-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC14KIDBTR | 1270353-TLV320AIC14KIDBTR | 296-39264-1-ND | 716-TLV320AIC14KIDBTR | TLV320AIC14KIDBTR | TLV320AIC14KIDBTR | TLV320AIC14KIDBTR | TLV320AIC14KIDBTR |
| Product Name | TLV320AIC14K Low-Power Mono Voice Band CODEC | Interface - Interface - CODECs - TLV320AIC14KIDBTR | CODECS | TSSOP Interface Transceiver IC | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Codec | Voice-Band | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |