Stereo USB1.1 CODEC with line-out, Self-powered (HID Interface) 28-SSOP 0 to 70
Stereo Audio Interface 16 b USB 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 140124-PCM2901E
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
16b Audio CODEC, 2ADC/2DAC, USB/Serial, 48kS/s, 89dB SNR, SSOP Product overview: PCM2901E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2901E can be used for catalog matching and distributor lookup.
Audio D/A Converter ICs Ster Codec w/USB Ifc & Sngl-end I/O
IC STEREO AUD CODEC W/USB 28SSOP
Stereo Audio Interface 16 b USB 28-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2901E | 296-12985-5-ND | 140124-PCM2901E | 716-PCM2901E | PCM2901E | PCM2901E | PCM2901E |
| Product Name | PCM2901 Stereo USB1.1 CODEC with line-out, Self-powered (HID Interface) | CODECS | Interface - Interface - CODECs - PCM2901E | SSOP Interface Transceiver IC | Audio D/A Converter ICs | Interface - CODECs | CODECS |
| Technology | USB | USB | USB | ||||
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Pd | 178 milliwatts |