The TLV320AIC3100 is a low-power audio codec with a stereo DAC, mono ADC, and a mono Class-D speaker driver, designed for portable audio and mobile internet devices. It features a 5-mm × 5-mm 32-QFN package, analog supply voltage range of 2.7 V to 3.6 V, digital core supply of 1.65 V to 1.95 V, digital I/O supply of 1.1 V to 3.6 V, and Class-D supply of 2.7 V to 5.5 V. The device supports sample rates from 8 kHz to 192 kHz, includes digital audio processing with up to six biquad filters for playback, and offers I2C control with I2S, left-justified, right-justified, DSP, and TDM audio interfaces. It operates over a temperature range of -40 °C to 85 °C.
Low-Power Audio Codec With Audio Processing and Mono Class-D Amplifier 32-VQFN -40 to 85
PCM Audio Codec, 1ADC/2DAC, 24-bit, 192ksps, 32-Pin VQFN Product overview: TLV320AIC3100IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3100IRH
Audio Interface 32 b I²C 32-VQFN (5x5)
Audio Interface 32 b I²C 32-VQFN (5x5)
Audio Interface 32 b I²C 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 033022-TLV320AIC3100
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2C
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC MONO/STER AUD CODEC LP 32QFN
IC MONO/STER AUD CODEC LP 32QFN
AUDIO CODEC, 32BIT, 192KSPS, QFN-32; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes
Audio Interface 32 b I²C 32-VQFN (5x5)
Interface - CODECs Low-Pwr Audio Codec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3100IRHBT | 716-TLV320AIC3100IRHBT | 296-39265-2-ND | 033022-TLV320AIC3100IRHBT | TLV320AIC3100IRHBT | TLV320AIC3100IRHBT | 52AH7699 | TLV320AIC3100IRHBT | TLV320AIC3100IRHBT |
| Product Name | TLV320AIC3100 Low-Power Audio Codec With Audio Processing and Mono Class-D Amplifier | VQFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC3100IRHBT | Interface - CODECs | CODECS | Audio Codec, 32Bit, 192Ksps, Qfn-32; Audio Codec Type Texas Instruments | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | Audio | Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 |