Texas Instruments PAL16R4A-2M Standard High-Speed PAL<R> Circuits PAL16R4A-2MWB

Description
Standard High-Speed PAL Circuits 20-CFP -55 to 125
Request a Quote
Description
Standard High-Speed PAL Circuits 20-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PAL16R4A-2M Standard High-Speed PAL Circuits are programmable array logic devices with a 20-pin ceramic flat package (CFP), characterized for operation over the military temperature range of -55°C to 125°C. They feature eight input pins, four registered outputs, and one output enable pin, operating at a maximum clock frequency of 16 MHz with a propagation delay of up to 40 ns. The device includes a 3-state output structure and uses Advanced Low-Power Schottky technology. The CFP package has dimensions of 506.98 mm in length, 26.16 mm in width, and 6220 µm in thickness.

Datasheet Summary
Powered by GS/AI

PAL16R4A-2M Standard High-Speed PAL Circuits are programmable array logic devices with a 20-pin ceramic flat package (CFP), characterized for operation over the military temperature range of -55°C to 125°C. They feature eight input pins, four registered outputs, and one output enable pin, operating at a maximum clock frequency of 16 MHz with a propagation delay of up to 40 ns. The device includes a 3-state output structure and uses Advanced Low-Power Schottky technology. The CFP package has dimensions of 506.98 mm in length, 26.16 mm in width, and 6220 µm in thickness.

Suppliers

Company
Product
Description
Supplier Links
PAL16R4A-2M Standard High-Speed PAL<R> Circuits - PAL16R4A-2MWB - Texas Instruments
Dallas, TX, United States
PAL16R4A-2M Standard High-Speed PAL<R> Circuits
PAL16R4A-2MWB
PAL16R4A-2M Standard High-Speed PAL<R> Circuits PAL16R4A-2MWB
Standard High-Speed PAL Circuits 20-CFP -55 to 125

Standard High-Speed PAL<R> Circuits 20-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number PAL16R4A-2MWB
Product Name PAL16R4A-2M Standard High-Speed PAL<R> Circuits
Package Type Other; CFP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

DS92LX2121 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer - DS92LX2121SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
LMH0341 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0341SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 520 milliwatts
View Details
2 suppliers
FPGA Programmable Logic Device - 719-PAL16L8-25CFN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type FPGA
Package Type Other; Tube/Rail
View Details
2 suppliers
TICPAL22V10Z-25C EPIC<TM> CMOS Programmable Array Logic Circuits - PAL22V10Z-25CJTL - Texas Instruments
Specs
Package Type Other; CDIP,PDIP,PLCC
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
7 suppliers