Texas Instruments Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16L8-25CFN PAL16L8-25CFN

Description
Manufacturer: Texas Instruments Win Source Part Number: 061126-PAL16L8-25CFN Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 25ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061126-PAL16L8-25CFN Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 25ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16L8-25CFN - 061126-PAL16L8-25CFN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16L8-25CFN
061126-PAL16L8-25CFN
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16L8-25CFN 061126-PAL16L8-25CFN
Manufacturer: Texas Instruments Win Source Part Number: 061126-PAL16L8-25CFN Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 25ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061126-PAL16L8-25CFN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: PAL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PLCC (9x9)
Speed(Frequency): 25ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 719-PAL16L8-25CFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-PAL16L8-25CFN
FPGA Programmable Logic Device 719-PAL16L8-25CFN
IC PLD 25NS 20PLCC Product overview: PAL16L8-25CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PAL16L8-25CFN can be used for catalog matching and distributor lookup.

IC PLD 25NS 20PLCC Product overview: PAL16L8-25CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PAL16L8-25CFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 061126-PAL16L8-25CFN 719-PAL16L8-25CFN
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16L8-25CFN FPGA Programmable Logic Device
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details