The TICPAL22V10Z-25C is a 24-pin ceramic dual-in-line packaged CMOS programmable array logic device with 12 dedicated inputs and 10 user-programmable outputs, capable of registered or combinational operation. It operates from 0°C to 75°C, features virtually zero standby power, and has a maximum propagation delay of 25 ns in turbo mode and 15 ns from clock to output. The device supports variable product-term distribution, synchronous set, asynchronous reset, and programmable design security. It includes ESD protection rated to 2000 V per MIL-STD-883C, Method 3015.6, and is erasable by ultraviolet light for reprogramming.
EPIC<TM> CMOS Programmable Array Logic Circuits 24-CDIP 0 to 75
IC PLD 10MC 25NS 24CDIP
EPIC CMOS Programmable Array Logic Circuits 24-CDIP 0 to 75 Product overview: PAL22V10Z-25CJTL from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PAL22V10Z-25CJTL
Manufacturer: Texas Instruments
Win Source Part Number: 791365-PAL22V10Z-25C
Series: EPIC
Packaging: Tube
Mounting Style: Through Hole
Speed: 25ns
Package: 24-CDIP (0.300", 7.62mm)
Voltage - Input: 5V
Programmable Type: PAL
Number of Macrocells: 10
Family Name: PAL22V10Z
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-CDIP
Alternative Parts (Cross-Reference): PALC22V10H-25MJS883B
Introduction Date: September 01, 1989
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
SPLD - Simple Programmable Logic Devices EPIC CMOS Circuit
EPIC™ Programmable Logic Device (PLD) IC 10 Macrocells 24-CDIP
IC PLD 10MC 25NS 24CDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | PAL22V10Z-25CJTL | PAL22V10Z-25CJTL-ND | 719-PAL22V10Z-25CJTL | 791365-PAL22V10Z-25CJTL | PAL22V10Z-25CJTL | PAL22V10Z-25CJTL | PAL22V10Z-25CJTL |
| Product Name | TICPAL22V10Z-25C EPIC<TM> CMOS Programmable Array Logic Circuits | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10Z-25CJTL | SPLD - Simple Programmable Logic Devices | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; CDIP,PDIP,PLCC | CDIP; Other; "24-CDIP (0.300"", 7.62mm)" | Other; CDIP | Other; 24-CDIP (0.300\", 7.62mm) | CDIP | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | |||||
| System Gates | 300 | ||||||
| Internal Frequency | 66 MHz |