10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer 40-WQFN -40 to 85
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS92LX2121SQE/NOPB | DS92LX2121SQE/NOPBCT-ND |
| Product Name | DS92LX2121 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad |
| Logic Family | CML | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |