The LMH0341 is a 3 Gbps SDI deserializer with loopthrough and LVDS interface for FPGA attachment, supporting SMPTE 259M, SMPTE 292M, SMPTE 424M, and DVB-ASI standards. It operates from a 3.3 V supply, features a 5-bit LVDS interface, requires no external VCO or clock, and includes a reclocked serial loopthrough with an integrated SMPTE-compliant cable driver. The device is packaged in a 48-pin WQFN with an industrial temperature range of -40°C to +85°C and dissipates 590 mW at 3 Gbps with loopthrough disabled.
3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
3Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | LMH0341SQX/NOPB | LMH0341SQX/NOPB-ND |
| Product Name | LMH0341 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | LVDS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V | 2.5V; 3.3V |