Texas Instruments OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier OPA564AIDWPR

Description
1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier - OPA564AIDWPR - Texas Instruments
Dallas, TX, United States
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier
OPA564AIDWPR
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier OPA564AIDWPR
1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 85

1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWPR - 1085058-OPA564AIDWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWPR
1085058-OPA564AIDWPR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWPR 1085058-OPA564AIDWPR
Manufacturer: Texas Instruments Win Source Part Number: 1085058-OPA564AIDWPR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 40 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 7 V to 24 V, ±3.5 V to 12 V Operating Supply Current: 39mA Channel Output Current: 1.5A Gain Bandwidth Product (GBP): 17MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085058-OPA564AIDWPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 40 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO PowerPad
Supply Voltage - Operating: 7 V to 24 V, ±3.5 V to 12 V
Operating Supply Current: 39mA
Channel Output Current: 1.5A
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
1.5A 24V 17MHz Operational Amplifier IC
687-OPA564AIDWPR
1.5A 24V 17MHz Operational Amplifier IC 687-OPA564AIDWPR
1.5A, 24V, 17MHz Op Amp, 40V/µs Slew Rate, 100dB PSRR, 1-Ch Product overview: OPA564AIDWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 24V, 17MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5A, 24V, 17MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA564AIDWPR can be used for catalog matching and distributor lookup.

1.5A, 24V, 17MHz Op Amp, 40V/µs Slew Rate, 100dB PSRR, 1-Ch Product overview: OPA564AIDWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 24V, 17MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5A, 24V, 17MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA564AIDWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25454-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25454-1-ND
Instrumentation, Op Amps, Buffer Amps 296-25454-1-ND
General Purpose Amplifier 1 Circuit 20-HSOIC

General Purpose Amplifier 1 Circuit 20-HSOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25454-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25454-2-ND
Instrumentation, Op Amps, Buffer Amps 296-25454-2-ND
General Purpose Amplifier 1 Circuit 20-HSOIC

General Purpose Amplifier 1 Circuit 20-HSOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25454-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25454-6-ND
Instrumentation, Op Amps, Buffer Amps 296-25454-6-ND
General Purpose Amplifier 1 Circuit 20-HSOIC

General Purpose Amplifier 1 Circuit 20-HSOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA564AIDWPR
Operational Amplifiers - Op Amps OPA564AIDWPR
Operational Amplifiers - Op Amps 1.5A 24V 17MHz Power Op Amp

Operational Amplifiers - Op Amps 1.5A 24V 17MHz Power Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA564AIDWPR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA564AIDWPR
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site Datasheet
Op-Amp, 17Mhz, 40V/us, So Powerpad-20; No. Of Amplifiers Texas Instruments - 29AH7005 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 17Mhz, 40V/us, So Powerpad-20; No. Of Amplifiers Texas Instruments
29AH7005
Op-Amp, 17Mhz, 40V/us, So Powerpad-20; No. Of Amplifiers Texas Instruments 29AH7005
OP-AMP, 17MHZ, 40V/US, SO POWERPAD-20; No. of Amplifiers:1 Amplifier; Bandwidth:17MHz; Slew Rate:40V/µs; Supply Voltage Range:7V to 24V; Amplifier Case Style:SO PowerPAD; No. of Pins:20Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

OP-AMP, 17MHZ, 40V/US, SO POWERPAD-20; No. of Amplifiers:1 Amplifier; Bandwidth:17MHz; Slew Rate:40V/µs; Supply Voltage Range:7V to 24V; Amplifier Case Style:SO PowerPAD; No. of Pins:20Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA564AIDWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA564AIDWPR
Integrated Circuits (ICs) - Linear - Amplifiers OPA564AIDWPR
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA564AIDWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA564AIDWPR
Instrumentation, OP Amps, Buffer Amps OPA564AIDWPR
General Purpose Amplifier 1 Circuit 20-HSOIC

General Purpose Amplifier 1 Circuit 20-HSOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA564AIDWPR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA564AIDWPR
Instrumentation, OP Amps, Buffer Amps OPA564AIDWPR
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA564AIDWPR 1085058-OPA564AIDWPR 687-OPA564AIDWPR 296-25454-1-ND OPA564AIDWPR OPA564AIDWPR 29AH7005 OPA564AIDWPR OPA564AIDWPR OPA564AIDWPR
Product Name OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWPR 1.5A 24V 17MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 17Mhz, 40V/us, So Powerpad-20; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Output Current (Iout) 1.5 amps
Supply Voltage (VS) 7 to 24 volts 7 to 24 volts 12 volts 7 volts 7 volts
GBW 17 MHz 17 MHz 17 MHz 17 MHz
Slew Rate 20 V/µs 40 V/µs 40 V/µs 40 V/µs 4.00E-5 V/µs 40 V/µs 40 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LMV721 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers - LMV721IDCKT - Texas Instruments
Specs
Standards and Certifications RoHS
Output Current (Iout) 0.0149 amps
Supply Voltage (VS) 2.2 to 5 volts
View Details
9 suppliers
OPA544 High-Voltage, High-Current Operational Amplifier - OPA544TG3 - Texas Instruments
Specs
Supply Voltage (VS) 20 to 70 volts
VOS 5 millivolts
Quiescent Current (IQ) 15000 microamps
View Details
8 suppliers
TLC271A Programmable Low-Power Operational Amplifier - TLC271AIP - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts
GBW 1.7 MHz
View Details
8 suppliers
OPA2541 Dual High Power Operational Amplifier - OPA2541SM - Texas Instruments
Specs
Output Current (Iout) 5 amps
Supply Voltage (VS) 20 to 80 volts
Slew Rate 6 V/µs
View Details
8 suppliers