High-Voltage, High-Current Operational Amplifier 5-TO-220 -40 to 85
High-Current Op Amp, 4A, 1.4MHz BW, FET, TO-220-5 Product overview: OPA544TG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1.4MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4A, 1.4MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA544TG3 can be used for catalog matching and distributor lookup.
Power Amplifier 1 Circuit TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 118512-OPA544TG3
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 8 V/μs
Current - Input Bias: 15pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-5
Supply Voltage - Operating: 20 V to 70 V, ±10 V to 35 V
Operating Supply Current: 12mA
Channel Output Current: 4A
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC POWER 1 CIRCUIT TO220-5
IC POWER 1 CIRCUIT TO220-5
Power Amplifier 1 Circuit TO-220-5
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA544TG3 | 687-OPA544TG3 | 296-36131-5-ND | 118512-OPA544TG3 | OPA544TG3 | OPA544TG3 | OPA544TG3 | OPA544TG3 |
| Product Name | OPA544 High-Voltage, High-Current Operational Amplifier | 4A 1.4MHz TO-220 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA544TG3 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 20 to 70 volts | 35 volts | 20 to 70 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 15000 microamps | |||||||
| CMRR | 90 dB | |||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |