Dual High Power Operational Amplifier 8-TO-3
Dual High Power Op Amp, 7A Out, 1.6MHz GBW, TO-3 Product overview: OPA2541SM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7A, 1.6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7A, 1.6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2541SM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233543-OPA2541SM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-3-8
Number of Circuits: 2
Amplifier Type: Power
Current - Input Bias: 15pA
Voltage - Input Offset: 250μV
Family Name: OPA2541
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-3-8
Output Current per Channel: 7A
SR - Slew Rate: 8 V/μs
GBP - Gain Bandwidth Product: 1.6MHz
Dual Supply Voltage (±): 20 V ~ 80 V, ±10 V ~ 40 V
Alternative Parts (Cross-Reference): OMA2541SK2; OMA2541SKC; OMA2541SKPBF;
Introduction Date: October 01, 1993
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit TO-3-8
IC OPAMP GP 2 CIRCUIT TO3-8
Operational Amplifiers - Op Amps Dual High Pwr Op Amp
General Purpose Amplifier 2 Circuit TO-3-8
IC OPAMP GP 2 CIRCUIT TO3-8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2541SM | 687-OPA2541SM | 1233543-OPA2541SM | 296-39120-5-ND | OPA2541SM | OPA2541SM | OPA2541SM | OPA2541SM |
| Product Name | OPA2541 Dual High Power Operational Amplifier | Dual 7A 1.6MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2541SM | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Current (Iout) | 5 amps | |||||||
| Supply Voltage (VS) | 20 to 80 volts | 40 volts | 20 volts | |||||
| Slew Rate | 6 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | ||
| VOS | 1 millivolts | 0.2500 millivolts | 1 millivolts | |||||
| Package Type | TO-3 | Rail/Tube | TO-3; TO-3-8 | TO-3; TO-3-8 | Through Hole |