10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 5-SC70 -40 to 105
Operational Amplifier, 1 Func, 3000uV Offset-Max, BICMOS, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 779573-LMV721IDCKT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Family Name: LMV721
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.03mA
Manufacturer Package: SC-70-5
Output Current per Channel: 52.6mA
SR - Slew Rate: 5.25 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 2.2 V ~ 5 V
Alternative Parts (Cross-Reference): AD8691AKSZ-R2; MCP6L01T-E/LT; MCP6441T-E/LT; MAX4412EXK; MAX4400AXK+T10; MAX4400AXK+T; MAX4480AXK-T;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
10MHz Op Amp, Single, Low Power, Low Noise, 2.2-5V, 80dB CMRR Product overview: LMV721IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721IDCKT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps 10-MHz L-N L-V L-P
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV721IDCKT | LMV721IDCKT | 296-LMV721IDCKTCT-ND | 779573-LMV721IDCKT | 687-LMV721IDCKT | LMV721IDCKT | LMV721IDCKT | LMV721IDCKT | LMV721IDCKT |
| Product Name | LMV721 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721IDCKT | Low-Power 10MHz 5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Output Current (Iout) | 0.0149 amps | ||||||||
| Supply Voltage (VS) | 2.2 to 5 volts | 2.2 to 5 volts | 2.2 volts | ||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | ||||||
| Slew Rate | 4.9 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25E-6 V/µs | 5.25 V/µs |