Texas Instruments OPA3875 Triple 2:1 High-Speed Video Multiplexer OPA3875IDBQ

Description
Triple 2:1 High-Speed Video Multiplexer 16-SSOP
Request a Quote
Description
Triple 2:1 High-Speed Video Multiplexer 16-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA3875IDBQ is a triple 2:1 high-speed video multiplexer from Texas Instruments, designed for applications requiring high bandwidth and low power consumption. It features a small-signal bandwidth of 700 MHz and a large-signal bandwidth of 425 MHz, making it suitable for high-frequency video signals. The device operates with a gain of +2 and offers a gain flatness of 0.1 dB up to 150 MHz. With a low switching time of 4 ns and minimal switching glitch of 40 mVpp, the OPA3875 ensures high performance in video applications. It has a slew rate of 3100 V/mS and provides high gain accuracy with a differential gain and phase of 0.025% and 0.025°, respectively. The device is packaged in a compact SSOP-16 format and consumes only 11 mA per channel, making it efficient for integration into various systems, including RGB switching and LCD projectors. Engineers looking for a reliable and high-performance video multiplexer for their projects may find the OPA3875IDBQ to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The OPA3875IDBQ is a triple 2:1 high-speed video multiplexer from Texas Instruments, designed for applications requiring high bandwidth and low power consumption. It features a small-signal bandwidth of 700 MHz and a large-signal bandwidth of 425 MHz, making it suitable for high-frequency video signals. The device operates with a gain of +2 and offers a gain flatness of 0.1 dB up to 150 MHz. With a low switching time of 4 ns and minimal switching glitch of 40 mVpp, the OPA3875 ensures high performance in video applications. It has a slew rate of 3100 V/mS and provides high gain accuracy with a differential gain and phase of 0.025% and 0.025°, respectively. The device is packaged in a compact SSOP-16 format and consumes only 11 mA per channel, making it efficient for integration into various systems, including RGB switching and LCD projectors. Engineers looking for a reliable and high-performance video multiplexer for their projects may find the OPA3875IDBQ to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
OPA3875 Triple 2:1 High-Speed Video Multiplexer - OPA3875IDBQ - Texas Instruments
Dallas, TX, United States
OPA3875 Triple 2:1 High-Speed Video Multiplexer
OPA3875IDBQ
OPA3875 Triple 2:1 High-Speed Video Multiplexer OPA3875IDBQ
Triple 2:1 High-Speed Video Multiplexer 16-SSOP

Triple 2:1 High-Speed Video Multiplexer 16-SSOP

Buy Now Datasheet
Singapore, Singapore
700MHz SSOP Operational Amplifier IC
780-OPA3875IDBQ
700MHz SSOP Operational Amplifier IC 780-OPA3875IDBQ
Triple-channel, 700MHz, op amp with 2:1 high-speed multiplexer 16-SSOP -40 to 85 Product overview: OPA3875IDBQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, SSOP, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA3875IDBQ can be used for catalog matching and distributor lookup.

Triple-channel, 700MHz, op amp with 2:1 high-speed multiplexer 16-SSOP -40 to 85 Product overview: OPA3875IDBQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, SSOP, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA3875IDBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Video Amplifier Chips Operational Amplifiers
Product Number OPA3875IDBQ 780-OPA3875IDBQ
Product Name OPA3875 Triple 2:1 High-Speed Video Multiplexer 700MHz SSOP Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2 V/V
Slew Rate 3100 V/µs
Input Voltage Noise (Vn) 6.7 nV/rt.Hz
Package Type SSOP Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers
SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers - SN10502DGKR - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 15 volts
View Details
10 suppliers
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402MCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
OPA875 Single 2:1 High-Speed Video Multiplexer - OPA875IDGKTG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2 V/V
Slew Rate 3100 V/µs
View Details
2 suppliers