Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-VSSOP -40 to 85
Dual Audio Op Amp, 170MHz BW, 900V/µs SR, VSSOP Product overview: SN10502DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 170MHz, 900V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 170MHz, 900V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10502DGKR can be used for catalog matching and distributor lookup.
Video Amp, 2 Voltage Feedback 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1252265-SN10502DGKR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Video Amplifier, 2 Channel(s), 2 Func, PDSO8
IC AMP VOLTAGE FEEDBACK 8VSSOP
Video Amp 2 Voltage Feedback 8-VSSOP
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
IC AMP VOLTAGE FEEDBACK 8VSSOP
IC AMP VOLTAGE FEEDBACK 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | SN10502DGKR | 737-SN10502DGKR | SN10502DGKR-ND | 1252265-SN10502DGKR | SN10502DGKR | SN10502DGKR | SN10502DGKR | SN10502DGKR | SN10502DGKR | SN10502DGKR |
| Product Name | SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Dual 170MHz 900V Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - SN10502DGKR | Video Amps and Modules | Video Amps and Modules | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||||||
| VOS | 30 millivolts | |||||||||
| Quiescent Current (IQ) | 22000 microamps |