Texas Instruments OPA875 Single 2:1 High-Speed Video Multiplexer OPA875IDGKTG4

Description
Single 2:1 High-Speed Video Multiplexer 8-VSSOP
Request a Quote Datasheet
Description
Single 2:1 High-Speed Video Multiplexer 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA875 Single 2:1 High-Speed Video Multiplexer - OPA875IDGKTG4 - Texas Instruments
Dallas, TX, United States
OPA875 Single 2:1 High-Speed Video Multiplexer
OPA875IDGKTG4
OPA875 Single 2:1 High-Speed Video Multiplexer OPA875IDGKTG4
Single 2:1 High-Speed Video Multiplexer 8-VSSOP

Single 2:1 High-Speed Video Multiplexer 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
700MHz Operational Amplifier IC
780-OPA875IDGKTG4
700MHz Operational Amplifier IC 780-OPA875IDGKTG4
Single-channel, 700MHz, op amp with 2:1 high-speed multiplexer 8-VSSOP -40 to 85 Product overview: OPA875IDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA875IDGKTG4 can be used for catalog matching and distributor lookup.

Single-channel, 700MHz, op amp with 2:1 high-speed multiplexer 8-VSSOP -40 to 85 Product overview: OPA875IDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA875IDGKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Video Amplifier Chips Operational Amplifiers
Product Number OPA875IDGKTG4 780-OPA875IDGKTG4
Product Name OPA875 Single 2:1 High-Speed Video Multiplexer 700MHz Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2 V/V
Slew Rate 3100 V/µs
Input Voltage Noise (Vn) 6.7 nV/rt.Hz
Package Type SOIC,VSSOP Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC3RL02YFPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
LMH6720 Single Wideband Video Op Amp with Shutdown - LMH6720MA - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
View Details
7 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details