4-Bit Parallel-Access Shift Registers 20-LCCC -55 to 125
Shift Shift Register 1 Element 4 Bit 20-LCCC (8.89x8.89)
4-BIT PARALLEL-ACCESS SHIFT REGI
Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Shift Registers | Shift Registers | Shift Registers |
Product Number | M38510/30602B2A | M38510/30602B2A | M38510/30602B2A |
Product Name | SN54LS195A 4-Bit Parallel-Access Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
Supply Voltage | 4.5 | 4.5V ~ 5.5V | |
Package Type | Other; CDIP,CFP,LCCC | Other; 20-CLCC | |
Logic Family | TTL; LS |