The CD54HC166F3A is an 8-bit parallel-in/serial-o
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O
Manufacturer: Texas Instruments
Win Source Part Number: 1159935-CD54HC166F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
HIGH SPEED CMOS LOGIC 8-BIT PARA
Shift Shift Register 1 Element 8 Bit 16-CDIP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD54HC166F3A | 1159935-CD54HC166F3A | CD54HC166F3A | CD54HC166F3A |
| Product Name | CD54HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register | Logic - Logic - Shift Registers - CD54HC166F3A | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Register Type | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | ||
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | Other; CDIP | DIP; Other; 16-CDIP (0.300\", 7.62mm) | ||
| Logic Family | CMOS; HC | |||
| Clock Frequency | 28 MHz |