Texas Instruments CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register CD4094BF3A

Description
CMOS 8-Stage Shift-and-Store Bus Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Shift-and-Store Bus Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - CD4094BF3A - Texas Instruments
Dallas, TX, United States
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register
CD4094BF3A
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register CD4094BF3A
CMOS 8-Stage Shift-and-Store Bus Register 16-CDIP -55 to 125

CMOS 8-Stage Shift-and-Store Bus Register 16-CDIP -55 to 125

Buy Now Datasheet
 - CD4094BF3A - Rochester Electronics
Newburyport, MA, United States
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register

CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register

Supplier's Site Datasheet
Logic - Logic - Shift Registers - CD4094BF3A - 1159787-CD4094BF3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4094BF3A
1159787-CD4094BF3A
Logic - Logic - Shift Registers - CD4094BF3A 1159787-CD4094BF3A
Manufacturer: Texas Instruments Win Source Part Number: 1159787-CD4094BF3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159787-CD4094BF3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Shift Registers - CD4094BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4094BF3A
Shift Registers CD4094BF3A
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - CD4094BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4094BF3A
Shift Registers CD4094BF3A
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4094BF3A
Integrated Circuits (ICs) - Logic - Shift Registers CD4094BF3A
CMOS 8-STAGE SHIFT-AND-STORE BUS

CMOS 8-STAGE SHIFT-AND-STORE BUS

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4094BF3A CD4094BF3A 1159787-CD4094BF3A CD4094BF3A CD4094BF3A CD4094BF3A
Product Name CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register Logic - Logic - Shift Registers - CD4094BF3A Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 3V; 18 1.8V; 3V ~ 18V 1.8V
Package Type Other; CDIP,DIESALE,WAFERSALE DIP; Other; CDIP16 DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000 CMOS
Clock Frequency 8 MHz
Propagation Delay 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 9300FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers
SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VEA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - 5962-8970401CA - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5
Package Type Other; CDIP,DIESALE
View Details
4 suppliers