High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-PDIP -55 to 125
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = 74HC
Mounting Type = Through Hole
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Parallel In Parallel Out, HC/UH Series, 4-Bit, Bidirectional, True Output, CMOS, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 1160218-CD74HC194E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Family Name: CD74HC194
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74HC194N; M74HC194B1R; CD74HC194PWR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
IC BI-DIR SHIFT REGISTER 16-DIP
Counter Shift Registers 4-Bit Bi-Directional
LOGIC, BI-DIR SHIFT REGISTER, 16DIP; Logic Family / Base Number:74HC194; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
IC BI-DIR SHIFT REGISTER 16-DIP
| Texas Instruments | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC194E | 8072432 | CD74HC194E | 1160218-CD74HC194E | 296-9183-5-ND | CD74HC194E | CD74HC194E | 36AJ8651 | CD74HC194E | CD74HC194E |
| Product Name | CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register | Logic - Logic - Shift Registers - CD74HC194E | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Logic, Bi-Dir Shift Register, 16Dip; Logic Family / Base Number Texas Instruments | Shift Registers | Logic - Shift Registers | ||
| Register Type | Universal | Serial In / Serial Out - Shift Right; Parallel In / Parallel Out | Parallel In / Parallel Out | Universal | Universal | Universal | ||||
| Shift Direction | Bidirectional | Bidirectional | Bidirectional | |||||||
| Supply Voltage | 2 | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||||
| Package Type | Other; PDIP,SOIC,TSSOP | PDIP | DIP; PDIP; Other; PDIP16 | DIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||||
| Logic Family | CMOS; HC | HCMOS | CMOS |