Single Wideband Video Op Amp with Shutdown 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201601-LMH6720MA
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 400MHz
Supply Current: 5.6mA
Slew Rate: 1800V/μs
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6720
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V
Video Amp, 1 Current Feedback 8-SOIC
400MHz Op Amp, 1800V/µs Slew Rate, 1-Ch, SOIC, 400MHz BW Product overview: LMH6720MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 1800V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6720MA can be used for catalog matching and distributor lookup.
Video Amp 1 Current Feedback 8-SOIC
Video Amp 1 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
OP AMP, 1 FUNC, BIPOLAR, PDSO8
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | LMH6720MA | 1201601-LMH6720MA | 296-36332-5-ND | 737-LMH6720MA | LMH6720MA | 815-LMH6720MA | LMH6720MA |
| Product Name | LMH6720 Single Wideband Video Op Amp with Shutdown | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MA | Video Amps and Modules | 400MHz 1800V SOIC Operational Amplifier IC | Video Amps and Modules | IC AMP CURRENT FEEDBACK 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | ||||
| VOS | 6 millivolts | ||||||
| Quiescent Current (IQ) | 7500 microamps | ||||||
| GBW | 400 MHz |