Texas Instruments TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 5962-0051205QHA

Description
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 10-CFP -55 to 125
Request a Quote
Description
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 10-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2462M is a dual low-power rail-to-rail input/output operational amplifier specified for operation from -55°C to 125°C, available in a 10-pin CFP package. It features a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and supply current of 500 µA per channel. The device includes a shutdown mode with 0.3 µA per channel current draw and offers rail-to-rail output swing with a 25 mA output drive capability. Input offset voltage is specified at 2000 µV for the M-grade variant. The output remains in a high-impedance state during shutdown. The device supports extended industrial and military temperature ranges and is designed for low-voltage portable applications.

Datasheet Summary
Powered by GS/AI

The TLV2462M is a dual low-power rail-to-rail input/output operational amplifier specified for operation from -55°C to 125°C, available in a 10-pin CFP package. It features a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and supply current of 500 µA per channel. The device includes a shutdown mode with 0.3 µA per channel current draw and offers rail-to-rail output swing with a 25 mA output drive capability. Input offset voltage is specified at 2000 µV for the M-grade variant. The output remains in a high-impedance state during shutdown. The device supports extended industrial and military temperature ranges and is designed for low-voltage portable applications.

Suppliers

Company
Product
Description
Supplier Links
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QHA - Texas Instruments
Dallas, TX, United States
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier
5962-0051205QHA
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 5962-0051205QHA
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 10-CFP -55 to 125

Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 10-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number 5962-0051205QHA
Product Name TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
CMRR 60 dB
GBW 5.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACF2101BP - 1042525-ACF2101BP - Win Source Electronics
Specs
GBW 2 MHz
Bandwidth 2 MHz
Package Type DIP; PDIP; PDIP
View Details
2 suppliers