Texas Instruments OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable OPA692IDBVR

Description
Wideband, Fixed Gain Buffer Amplifier with Disable 6-SOT-23
Request a Quote Datasheet
Description
Wideband, Fixed Gain Buffer Amplifier with Disable 6-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable - OPA692IDBVR - Texas Instruments
Dallas, TX, United States
OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable
OPA692IDBVR
OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable OPA692IDBVR
Wideband, Fixed Gain Buffer Amplifier with Disable 6-SOT-23

Wideband, Fixed Gain Buffer Amplifier with Disable 6-SOT-23

Buy Now Datasheet
Video Amps and Modules - 296-OPA692IDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-OPA692IDBVRTR-ND
Video Amps and Modules 296-OPA692IDBVRTR-ND
Video Amp, 1 Buffer SOT-23-6

Video Amp, 1 Buffer SOT-23-6

Buy Now Datasheet
 - OPA692IDBVR - Rochester Electronics
Newburyport, MA, United States
Buffer Amplifier, 1 Func, BIPolar, PDSO6

Buffer Amplifier, 1 Func, BIPolar, PDSO6

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - OPA692IDBVR - 042012-OPA692IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - OPA692IDBVR
042012-OPA692IDBVR
Linear - Linear - Amplifiers - Video Amps and Modules - OPA692IDBVR 042012-OPA692IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 042012-OPA692IDBVR Packaging: Reel - TR Applications: Buffer Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 280MHz Slew Rate: 2000 V/μs Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 5.1mA Channel Output Current: 190mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042012-OPA692IDBVR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Slew Rate: 2000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.1mA
Channel Output Current: 190mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
280MHz 190mA SOT-23 Operational Amplifier IC
737-OPA692IDBVR
280MHz 190mA SOT-23 Operational Amplifier IC 737-OPA692IDBVR
280MHz Buffer Amplifier, 190mA Output, SOT-23-6 Product overview: OPA692IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 190mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 190mA, SOT-23, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA692IDBVR can be used for catalog matching and distributor lookup.

280MHz Buffer Amplifier, 190mA Output, SOT-23-6 Product overview: OPA692IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 190mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 190mA, SOT-23, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA692IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - OPA692IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
OPA692IDBVR
Linear - Amplifiers - Video Amps and Modules OPA692IDBVR
IC AMP BUFFER SOT23-6

IC AMP BUFFER SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA692IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA692IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA692IDBVR
IC AMP BUFFER SOT23-6

IC AMP BUFFER SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Video Amplifiers
OPA692IDBVR
Video Amplifiers OPA692IDBVR
Video Amplifiers Wideband Fixed Gain Buffer

Video Amplifiers Wideband Fixed Gain Buffer

Buy Now Datasheet
Video Amps and Modules - OPA692IDBVR - ODG (Origin Data Global)
Shenzhen, China
Video Amps and Modules
OPA692IDBVR
Video Amps and Modules OPA692IDBVR
IC AMP BUFFER SOT23-6

IC AMP BUFFER SOT23-6

Supplier's Site Datasheet
Video Amps and Modules - OPA692IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA692IDBVR
Video Amps and Modules OPA692IDBVR
Video Amp 1 Buffer SOT-23-6

Video Amp 1 Buffer SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Buffer Amplifiers Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number OPA692IDBVR 296-OPA692IDBVRTR-ND OPA692IDBVR 042012-OPA692IDBVR 737-OPA692IDBVR OPA692IDBVR OPA692IDBVR OPA692IDBVR OPA692IDBVR OPA692IDBVR
Product Name OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - OPA692IDBVR 280MHz 190mA SOT-23 Operational Amplifier IC Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amplifiers Video Amps and Modules Video Amps and Modules
RoHS Compliant RoHS
Slew Rate 2100 V/µs 2000 V/µs 2000 V/µs
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts 5 to 12 volts
VOS 2.5 millivolts
Package Type SOIC,SOT-23 SOT; SOT-23-6 SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6 Tape and Reel 190 mA Surface Mount SOT; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJM5X - 1052338-CLC450AJM5X - Win Source Electronics
Specs
Slew Rate 280 V/µs
Package Type SOT; SOT23; SOT-23
View Details
2 suppliers
Video Amps And Module - 737-LM2408T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
3 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
LMH6720 Single Wideband Video Op Amp with Shutdown - LMH6720MF/NOPB - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts
View Details
11 suppliers