Texas Instruments TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier 5962-9080903QCA

Description
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet
Description
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Dallas, TX, United States
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier
5962-9080903QCA
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier 5962-9080903QCA
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125

JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9080903QCA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, BIFET, CDIP14

Operational Amplifier, 4 Func, 2000uV Offset-Max, BIFET, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9080903QCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9080903QCA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9080903QCA
IC OPAMP JFET 4 CIRCUIT 14CDIP

IC OPAMP JFET 4 CIRCUIT 14CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 5962-9080903QCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9080903QCA
Instrumentation, OP Amps, Buffer Amps 5962-9080903QCA
J-FET Amplifier 4 Circuit 14-CDIP

J-FET Amplifier 4 Circuit 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9080903QCA 5962-9080903QCA 5962-9080903QCA 5962-9080903QCA
Product Name TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts 0.9000 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 65 dB
GBW 2 MHz 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC401AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 150 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
LMC6464QML Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier - 5962-9560302QCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 27.5 microamps
View Details
3 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers