Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory 20-HTSSOP -40 to 95
Video Amp, 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Programmable Gamma-Voltage Generator 20-Pin HTSSOP EP T/R Product overview: BUF08821BIPWPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF08821BIPWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012362-BUF08821BIPWP
Packaging: Reel - TR
Number of Circuits: 8
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 9 V to 20 V
Operating Supply Current: 4.6mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC AMP TFT-LCD 20HTSSOP
Video Amp 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
IC AMP TFT-LCD 20HTSSOP
LCD Gamma Buffers Progr Gamma-Voltage Gen & Vcom Calibr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | BUF08821BIPWPR | 296-25375-2-ND | 737-BUF08821BIPWPR | 012362-BUF08821BIPWPR | BUF08821BIPWPR | BUF08821BIPWPR | BUF08821BIPWPR | BUF08821BIPWPR |
| Product Name | BUF08821 Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory | Video Amps and Modules | HTSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - BUF08821BIPWPR | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | LCD Gamma Buffers |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | HTSSOP | "20-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 20-HTSSOP | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | 20-HTSSOP | ||
| Features | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 9 to 20 volts |