Texas Instruments LMH0341 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface LMH0341SQ/NOPB

Description
3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
Request a Quote Datasheet
Description
3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH0341 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0341SQ/NOPB - Texas Instruments
Dallas, TX, United States
LMH0341 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface
LMH0341SQ/NOPB
LMH0341 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface LMH0341SQ/NOPB
3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85

3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - LMH0341SQ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
LMH0341SQ/NOPB-ND
Serializers, Deserializers LMH0341SQ/NOPB-ND
2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number LMH0341SQ/NOPB LMH0341SQ/NOPB-ND
Product Name LMH0341 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz - DS90CR484AVJDX/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Internal Frequency 112 MHz
View Details
2 suppliers
SN65HVS885 8 input, wide 0-34V digital-input serializer with 5V Vcc for industrial digital inputs - SN65HVS885PWP - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DS92LV2421 10 to 75 MHz, 24-bit Channel-Link II Serializer - DS92LV2421SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN65HVS885 8 input, wide 0-34V digital-input serializer with 5V Vcc for industrial digital inputs - SN65HVS885PWP - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers