3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-WQFN 0 to 70
960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)
960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS99R106SQ/NOPB | DS99R106SQ/NOPBCT-ND |
| Product Name | DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer | Serializers, Deserializers |
| Package Type | Other; TQFP,WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | 3.3V |