Texas Instruments DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP DS90UH925QSQE/NOPB

Description
5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105
Request a Quote Datasheet
Description
5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP
DS90UH925QSQE/NOPB
DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP DS90UH925QSQE/NOPB
5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105

5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UH925QSQE/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UH925QSQE/NOPB-ND
Serializers, Deserializers DS90UH925QSQE/NOPB-ND
2.975Gbps Serializer 31 Input 1 Output 48-WQFN (7x7)

2.975Gbps Serializer 31 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UH925QSQE/NOPB DS90UH925QSQE/NOPB-ND
Product Name DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105SQ/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DS92LV2412 5-50MHz 24-Bit Channel Link II Deserializer - DS92LV2412SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers