The DS92LV3242 is a 32-bit Channel Link II deserializer that converts 2 or 4 selectable LVDS serial channels back into a 32-bit LVCMOS parallel data bus, supporting parallel clock frequencies from 20 to 85 MHz and data payload rates up to 2.72 Gbps. It features automatic clock recovery without an external reference clock, on-chip deskew, DC-balanced encoding, and integrated LVDS terminations. The device operates over an industrial temperature range of -40°C to +85°C and is housed in a 64-pin TQFP package. It supports AC-coupled interconnects for isolation and includes >4 kV HBM ESD protection.
20-85 MHz 32-Bit Channel Link II Deserializer 64-TQFP -40 to 85
2.72Gbps Deserializer 4 Input 32 Output 64-TQFP (10x10)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS92LV3242TVSX/NOPB | DS92LV3242TVSX/NOPB-ND |
| Product Name | DS92LV3242 20-85 MHz 32-Bit Channel Link II Deserializer | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 64-TQFP |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |