10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 48-WQFN -40 to 105
900Mbps Deserializer 1 Input 21 Output 48-WQFN (7x7)
900Mbps Deserializer 1 Input 21 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB904QSQE/NOPB | DS90UB904QSQE/NOPBTR-ND |
| Product Name | DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |