Texas Instruments LMH0030 SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver LMH0030VS/NOPB

Description
SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver 64-TQFP 0 to 70
Request a Quote
Description
SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver 64-TQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LMH0030 is a monolithic integrated circuit that encodes, serializes, and transmits digital video data compliant with SMPTE 259M, 292M, 344M, 260M, 274M, 295M, and 296M standards for standard and high-definition video. It features integrated video and ancillary data FIFOs, automatic data rate detection, built-in self-test, and a video test pattern generator. The device operates at data rates of 270 Mbps, 360 Mbps, 540 Mbps, and 1.4835/1.485 Gbps with a maximum output jitter of 125 ps and typical power dissipation of 430 mW. It includes a 75Ω differential serial cable driver, LVCMOS-compatible I/Os, and is powered by a 3.3V I/O supply and 2.5V logic supply. The part is packaged in a 64-pin TQFP with an operating temperature range of 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

LMH0030 is a monolithic integrated circuit that encodes, serializes, and transmits digital video data compliant with SMPTE 259M, 292M, 344M, 260M, 274M, 295M, and 296M standards for standard and high-definition video. It features integrated video and ancillary data FIFOs, automatic data rate detection, built-in self-test, and a video test pattern generator. The device operates at data rates of 270 Mbps, 360 Mbps, 540 Mbps, and 1.4835/1.485 Gbps with a maximum output jitter of 125 ps and typical power dissipation of 430 mW. It includes a 75Ω differential serial cable driver, LVCMOS-compatible I/Os, and is powered by a 3.3V I/O supply and 2.5V logic supply. The part is packaged in a 64-pin TQFP with an operating temperature range of 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
LMH0030 SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver - LMH0030VS/NOPB - Texas Instruments
Dallas, TX, United States
LMH0030 SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver
LMH0030VS/NOPB
LMH0030 SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver LMH0030VS/NOPB
SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver 64-TQFP 0 to 70

SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver 64-TQFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - LMH0030VS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
LMH0030VS/NOPB-ND
Serializers, Deserializers LMH0030VS/NOPB-ND
1.485Gbps Serializer 20 Input 2 Output 64-TQFP (10x10)

1.485Gbps Serializer 20 Input 2 Output 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number LMH0030VS/NOPB LMH0030VS/NOPB-ND
Product Name LMH0030 SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 64-TQFP
Logic Family 1 diff
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB949-Q1 1080p Dual FPD-Link III Serializer - DS90UB949TRGCRQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32EL0124SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer - DS90UR905QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link II LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV16 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz - DS92LV16TVHG - Texas Instruments
Specs
Package Type Other; LQFP
Logic Family LVDS,BLVDS,LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers