Texas Instruments DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface DS32EL0124SQX/NOPB

Description
125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
Request a Quote Datasheet
Description
125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32EL0124SQX/NOPB - Texas Instruments
Dallas, TX, United States
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface
DS32EL0124SQX/NOPB
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface DS32EL0124SQX/NOPB
125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85

125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - DS32EL0124SQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS32EL0124SQX/NOPB-ND
Serializers, Deserializers DS32EL0124SQX/NOPB-ND
3.125Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

3.125Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS32EL0124SQX/NOPB DS32EL0124SQX/NOPB-ND
Product Name DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 48
Unlock Full Specs
to access all available technical data

Similar Products

SN65LVDS95 Serdes (Serializer/Deserializer) Transmitter - SN65LVDS95DGGRG4 - Texas Instruments
Specs
Package Type Other; TSSOP
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement - DS90UR916QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UR124 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer - DS90UR124IVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925ATRHSJQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers