The DS90UB949-Q1 is an HDMI to FPD-Link III bridge serializer that converts HDMI v1.4b inputs to 1-lane or 2-lane high-speed serial streams for transmission over coaxial or shielded twisted-pair cables, supporting video resolutions up to WUXGA and 1080p60 with 24-bit color depth. It is packaged in a 64-pin VQFN with a body size of 9.00 mm × 9.00 mm and is AEC-Q100 qualified for automotive applications with a temperature range of -40°C to +105°C. The device supports I2C fast-mode plus at 1 Mbps, SPI pass-through, and includes HDMI audio extraction for up to eight channels. Backward compatibility is provided with DS90UB926Q-Q1 and DS90UB928Q-Q1 deserializers.
1080p Dual FPD-Link III Serializer 64-VQFN -40 to 105
3.36Gbps Serializer 4 Input 1 Output 64-VQFN (9x9)
3.36Gbps Serializer 4 Input 1 Output 64-VQFN (9x9)
3.36Gbps Serializer 4 Input 1 Output 64-VQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB949TRGCRQ1 | 296-48910-2-ND |
| Product Name | DS90UB949-Q1 1080p Dual FPD-Link III Serializer | Serializers, Deserializers |
| Package Type | Other; VQFN | Other; 64-VFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |