The DS92LV16 is a 16-bit bus LVDS serializer/deseriali
16-Bit Bus LVDS Serializer/Deseriali
2.56Gbps Serializer/Deseriali
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS92LV16TVHG | DS92LV16TVHG-ND |
| Product Name | DS92LV16 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz | Serializers, Deserializers |
| Package Type | Other; LQFP | LFQP; Other; 80-LQFP |
| Logic Family | LVDS,BLVDS,LVTTL | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V |