Texas Instruments DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer DS90UR905QSQ/NOPB

Description
5-65MHz 24-bit Color FPD-Link II Serializer 48-WQFN -40 to 105
Request a Quote Datasheet
Description
5-65MHz 24-bit Color FPD-Link II Serializer 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer - DS90UR905QSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer
DS90UR905QSQ/NOPB
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer DS90UR905QSQ/NOPB
5-65MHz 24-bit Color FPD-Link II Serializer 48-WQFN -40 to 105

5-65MHz 24-bit Color FPD-Link II Serializer 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-46296-1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-46296-1-ND
Serializers, Deserializers 296-46296-1-ND
1.82Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

1.82Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-46296-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-46296-2-ND
Serializers, Deserializers 296-46296-2-ND
1.82Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

1.82Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UR905QSQ/NOPB 296-46296-1-ND
Product Name DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family FPD-Link II LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data