The LM70CILD-5/NOPB is a digital temperature sensor from Texas Instruments featuring a 10-bit plus sign resolution, providing temperature readings with a resolution of 0.25°C per least significant bit (LSB). It operates over a wide temperature range of -55°C to +150°C, making it suitable for various applications including thermal management in personal computers, disk drives, and office electronics. This sensor supports both SPI and MICROWIRE interfaces, allowing for flexible integration into systems. It has a supply voltage range of 2.65V to 5.5V and a typical operating current of 260 µA, which can be reduced to 12 µA in shutdown mode, thus conserving power in low-power applications. The device is available in compact WSON and VSSOP packages, facilitating space-saving designs. Additionally, it is UL recognized, ensuring compliance with safety standards. Engineers looking for a reliable temperature sensor with low power consumption and a broad operational range may find the LM70CILD-5/NOPB to be a suitable choice for their projects.
SPI/10-Bit plus Sign Digital Temperature Sensor 8-WSON -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 779357-LM70CILD-5/NO
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Features: Shutdown Mode
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: SPI
Operating Supply Voltage: 2.65 V ~ 5.5 V
Test Condition: -10°C ~ 65°C (-55°C ~ 150°C)
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Family Name: LM70
Categories: Sensors, Transducers
Manufacturer Package: 8-WSON (3x3)
Alternative Parts (Cross-Reference): MAX6629MUT#TG16; MAX6629MUT-T; MAX6629MTT+T; MAX6629MUT;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)
SENSOR DIGITAL -55C-150C 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM70CILD-5/NOPB | 779357-LM70CILD-5/NOPB | LM70CILD-5/NOPBTR-ND | LM70CILD-5/NOPB |
| Product Name | LM70 SPI/10-Bit plus Sign Digital Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-5/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |