Dual Output Low Power Thermostat 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019411-LM56BIMM/NOPB
Packaging: Reel - TR
Features: Output Switch
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP
SENSOR ANALOG -40C-125C 8VSSOP
SENSOR ANALOG -40C-125C 8VSSOP
EXT PROG THERMOSTAT 2 O/PUT, MSOP8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM56BIMM/NOPB | 019411-LM56BIMM/NOPB | LM56BIMM/NOPBDKR-ND | LM56BIMM/NOPB | LM56BIMM/NOPB | 29AH6392 |
| Product Name | LM56 Dual Output Low Power Thermostat | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56BIMM/NOPB | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Ext Prog Thermostat 2 O/put, Msop8; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |